Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source.
The benefits for you:
| Weidmuller | |
|---|---|
| Product Category | Fiber Optic Connectors |
| Product Number | IE-PS-V01M-2LC-MM |
| Product Name | Passive Industrial Ethernet IP67 Plug-In Connector V1 Metal Bayonet Sets - Fibre Optic |
| Connector / Adapter | Connector |
| Connector Type | LC |
| Fiber Application | Single Mode; Multimode |
| Fiber Type | Duplex |