Weidmuller Passive Industrial Ethernet IP65 Junction Boxes / Connectors V4 - Metal Double Junction Box IE-OM-V04P-K21-2R

Description
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
Description
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories

Suppliers

Company
Product
Description
Supplier Links
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V4 - Metal Double Junction Box - IE-OM-V04P-K21-2R - Weidmuller
Richmond, VA, USA
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V4 - Metal Double Junction Box
IE-OM-V04P-K21-2R
Passive Industrial Ethernet IP65 Junction Boxes / Connectors V4 - Metal Double Junction Box IE-OM-V04P-K21-2R
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories

Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source.
The benefits for you:

  • IEC-standardised connector, in variants 1, 4, 5, 6, and 14
  • In Cat. 6A throughout with STEADYTEC® technology
  • cables pre-assembled and by the metre
  • copper and fibre-optic cables
  • IP20 and IP67
  • all relevant industrial connections: RJ45, M12, SC, ...
  • comprehensive accessories
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Industrial Enclosures
Product Number IE-OM-V04P-K21-2R
Product Name Passive Industrial Ethernet IP65 Junction Boxes / Connectors V4 - Metal Double Junction Box
Type Junction Box
Shape Rectangular
Length 5.83 inch (148 mm)
Width 4.45 inch (113 mm)
Depth 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details