Weidmuller Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable IE-C6FP8LD0005M40M40-D

Description
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
Description
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories

Suppliers

Company
Product
Description
Supplier Links
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable - IE-C6FP8LD0005M40M40-D - Weidmuller
Richmond, VA, USA
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable
IE-C6FP8LD0005M40M40-D
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable IE-C6FP8LD0005M40M40-D
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories

Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source.
The benefits for you:

  • IEC-standardised connector, in variants 1, 4, 5, 6, and 14
  • In Cat. 6A throughout with STEADYTEC® technology
  • cables pre-assembled and by the metre
  • copper and fibre-optic cables
  • IP20 and IP67
  • all relevant industrial connections: RJ45, M12, SC, ...
  • comprehensive accessories
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Cable Assemblies
Product Number IE-C6FP8LD0005M40M40-D
Product Name Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6
Cable Shielding Foil Braid
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2400-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
D-Sub Cables - A7SSB-0910M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details