The Base, Cable Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller (part number 10B7694) features a robust aluminum body designed for durability in industrial applications. It is equipped with a single lever locking mechanism for secure connections and is part of the RockStar series, which is known for its high protection rating of IP65, making it suitable for environments where dust and water exposure are concerns. The connector supports cable entries of size PG 11 and is compliant with RoHS standards. With a temperature range of -40 °C to 125 °C, it is suitable for a variety of operating conditions. The product's dimensions include a width of 36.5 mm, height of 77.5 mm, and depth of 26.5 mm, with a net weight of 41 g. This connector is designed for easy identification and installation, making it a practical choice for engineers seeking reliable connectivity solutions.
BASE, CABLE MOUNT, TOP ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Cable Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:1; Product Range:RockStar Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 10B7694 |
| Product Name | Base, Cable Mount, Top Entry, 1 Lever; Heavy Duty Connector Type Weidmuller |