Weidmuller Bulkhead Housing, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller HTE/001

Description
BULKHEAD HOUSING, SIZE 1, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Hoods; Connector Shell Size:1 RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 1, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Hoods; Connector Shell Size:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller - 10B5827 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller
10B5827
Bulkhead Housing, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller 10B5827
BULKHEAD HOUSING, SIZE 1, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Hoods; Connector Shell Size:1 RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 1, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:4A; For Use With:HDC 4A Inserts & Hoods; Connector Shell Size:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B5827
Product Name Bulkhead Housing, Size 1, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details