CIR CABLE ASSY, 4POS, PLUG-RJ45 PLUG, 1M; Connector to Connector:M12 Circular Plug to RJ45 Plug; No. of Positions:4Ways; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Green; Product Range:RockStar Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 63AC9619 |
| Product Name | Cir Cable Assy, 4Pos, Plug-Rj45 Plug, 1M; Connector To Connector Weidmuller |
| Cable Length | 3.28 ft (10 dm) |