Weidmuller Cir Cable Assy, 4Pos, Rcpt-Free End, 1M; Connector To Connector Weidmuller HDC XX5E01 FOXXXXX-0100

Description
CIR CABLE ASSY, 4POS, RCPT-FREE END, 1M; Connector to Connector:M12 Circular Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Green; Product Range:RockStar Series;RoHS Compliant: Yes
Datasheet
Description
CIR CABLE ASSY, 4POS, RCPT-FREE END, 1M; Connector to Connector:M12 Circular Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Green; Product Range:RockStar Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable Assy, 4Pos, Rcpt-Free End, 1M; Connector To Connector Weidmuller - 63AC9612 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable Assy, 4Pos, Rcpt-Free End, 1M; Connector To Connector Weidmuller
63AC9612
Cir Cable Assy, 4Pos, Rcpt-Free End, 1M; Connector To Connector Weidmuller 63AC9612
CIR CABLE ASSY, 4POS, RCPT-FREE END, 1M; Connector to Connector:M12 Circular Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Green; Product Range:RockStar Series;RoHS Compliant: Yes

CIR CABLE ASSY, 4POS, RCPT-FREE END, 1M; Connector to Connector:M12 Circular Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:Green; Product Range:RockStar Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63AC9612
Product Name Cir Cable Assy, 4Pos, Rcpt-Free End, 1M; Connector To Connector Weidmuller
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details