Weidmuller Heavy Duty Module, Plug, 3Pos, 16-8Awg; Product Range Weidmuller HDC MHX 3 MC

Description
HEAVY DUTY MODULE, PLUG, 3POS, 16-8AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 3POS, 16-8AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 3Pos, 16-8Awg; Product Range Weidmuller - 63AC9607 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 3Pos, 16-8Awg; Product Range Weidmuller
63AC9607
Heavy Duty Module, Plug, 3Pos, 16-8Awg; Product Range Weidmuller 63AC9607
HEAVY DUTY MODULE, PLUG, 3POS, 16-8AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

HEAVY DUTY MODULE, PLUG, 3POS, 16-8AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9607
Product Name Heavy Duty Module, Plug, 3Pos, 16-8Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Hand Tight W/Shoulder, 3.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread None
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details