Weidmuller Heavy Duty Contact, Pin, Crimp, 16Mm2; Product Range Weidmuller HDC MHP100 M 16

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 16MM2; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver PlatedRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 16MM2; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver PlatedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 16Mm2; Product Range Weidmuller - 63AC9603 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 16Mm2; Product Range Weidmuller
63AC9603
Heavy Duty Contact, Pin, Crimp, 16Mm2; Product Range Weidmuller 63AC9603
HEAVY DUTY CONTACT, PIN, CRIMP, 16MM2; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver PlatedRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 16MM2; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver PlatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63AC9603
Product Name Heavy Duty Contact, Pin, Crimp, 16Mm2; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data