Weidmuller Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller HDC MHE 6P MC

Description
HEAVY DUTY MODULE, PLUG, 6POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 6POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller - 63AC9592 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller
63AC9592
Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller 63AC9592
HEAVY DUTY MODULE, PLUG, 6POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

HEAVY DUTY MODULE, PLUG, 6POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9592
Product Name Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76009 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details