Weidmuller Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller HDC MHE 6 MC

Description
HEAVY DUTY MODULE, PLUG, 6POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 6POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller - 63AC9590 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller
63AC9590
Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller 63AC9590
HEAVY DUTY MODULE, PLUG, 6POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

HEAVY DUTY MODULE, PLUG, 6POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9590
Product Name Heavy Duty Module, Plug, 6Pos, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plugs - M7-21-8907217 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
EPDM Tapered Plugs - MEP3.500/5.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 2 inch (50.8 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Screw Cap or Plug
View Details