Weidmuller Heavy Duty Module, Plug, 20Pos, 20-12Awg; Product Range Weidmuller HDC MHE 20 MC

Description
HEAVY DUTY MODULE, PLUG, 20POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:20 Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 20POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:20 Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 20Pos, 20-12Awg; Product Range Weidmuller - 63AC9588 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 20Pos, 20-12Awg; Product Range Weidmuller
63AC9588
Heavy Duty Module, Plug, 20Pos, 20-12Awg; Product Range Weidmuller 63AC9588
HEAVY DUTY MODULE, PLUG, 20POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:20 Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

HEAVY DUTY MODULE, PLUG, 20POS, 20-12AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:20 Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9588
Product Name Heavy Duty Module, Plug, 20Pos, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2116788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M12
View Details