Weidmuller Heavy Duty Module, Plug, 36Pos, 26-14Awg; Product Range Weidmuller HDC MHD 36 MC

Description
HEAVY DUTY MODULE, PLUG, 36POS, 26-14AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:36 Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 36POS, 26-14AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:36 Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 36Pos, 26-14Awg; Product Range Weidmuller - 63AC9586 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 36Pos, 26-14Awg; Product Range Weidmuller
63AC9586
Heavy Duty Module, Plug, 36Pos, 26-14Awg; Product Range Weidmuller 63AC9586
HEAVY DUTY MODULE, PLUG, 36POS, 26-14AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:36 Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

HEAVY DUTY MODULE, PLUG, 36POS, 26-14AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:36 Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9586
Product Name Heavy Duty Module, Plug, 36Pos, 26-14Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

m4x0.7-3.25 AL Breather Plugs Air Vent Screw In Waterproof Pressure Relief Tiny Valve. - MIV-04MA-3.25 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Aluminum; Aluminum
View Details
Cable Gland Plugs - 9010652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass
NPT Thread M20
View Details
General Purpose Plugs for Metric Threads - GPM1210RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details