HEAVY DUTY MODULE, PLUG, 2POS, CRIMP; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 63AC9572 |
| Product Name | Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Weidmuller |