Weidmuller Housing, Size 8, Screw, Alum; Heavy Duty Connector Type Weidmuller HDC IP68 24B AS

Description
HOUSING, SIZE 8, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Size 8 HDC Inserts; Product RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 8, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Size 8 HDC Inserts; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 8, Screw, Alum; Heavy Duty Connector Type Weidmuller - 63AC9559 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 8, Screw, Alum; Heavy Duty Connector Type Weidmuller
63AC9559
Housing, Size 8, Screw, Alum; Heavy Duty Connector Type Weidmuller 63AC9559
HOUSING, SIZE 8, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Size 8 HDC Inserts; Product RoHS Compliant: Yes

HOUSING, SIZE 8, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Size 8 HDC Inserts; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9559
Product Name Housing, Size 8, Screw, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details