Weidmuller Protection Cover, Size 6, Hdc; Accessory Type Weidmuller HDC IP68 16B COVER

Description
PROTECTION COVER, SIZE 6, HDC; Accessory Type:Protection Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminium Body; Product Range:RockStar Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, SIZE 6, HDC; Accessory Type:Protection Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminium Body; Product Range:RockStar Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Size 6, Hdc; Accessory Type Weidmuller - 63AC9556 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Size 6, Hdc; Accessory Type Weidmuller
63AC9556
Protection Cover, Size 6, Hdc; Accessory Type Weidmuller 63AC9556
PROTECTION COVER, SIZE 6, HDC; Accessory Type:Protection Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminium Body; Product Range:RockStar Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

PROTECTION COVER, SIZE 6, HDC; Accessory Type:Protection Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminium Body; Product Range:RockStar Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 63AC9556
Product Name Protection Cover, Size 6, Hdc; Accessory Type Weidmuller
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details
SB ® 350 DUST COVER-RED-2 - 134G3 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 340073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details