HOUSING, SIZE 6, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:6; For Use With:Weidmuller RockStar Series Size 6 HDC Inserts; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 63AC9555 |
| Product Name | Housing, Size 6, Screw, Alum; Heavy Duty Connector Type Weidmuller |