HOOD, TOP ENTRY, SIZE 4, M25, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:4; For Use With:Weidmuller RockStar Series Size 4 HDC Inserts; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 63AC9553 |
| Product Name | Hood, Top Entry, Size 4, M25, Screw; Heavy Duty Connector Type Weidmuller |