Weidmuller Housing, Size 3, Screw, Alum; Heavy Duty Connector Type Weidmuller HDC IP68 06B AS

Description
HOUSING, SIZE 3, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; Product RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 3, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 3, Screw, Alum; Heavy Duty Connector Type Weidmuller - 63AC9547 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 3, Screw, Alum; Heavy Duty Connector Type Weidmuller
63AC9547
Housing, Size 3, Screw, Alum; Heavy Duty Connector Type Weidmuller 63AC9547
HOUSING, SIZE 3, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; Product RoHS Compliant: Yes

HOUSING, SIZE 3, SCREW, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9547
Product Name Housing, Size 3, Screw, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details