Weidmuller Hood, Top Entry, Size 1, M20, Screw; Heavy Duty Connector Type Weidmuller HDC IP68 04A TOS 1M20

Description
HOOD, TOP ENTRY, SIZE 1, M20, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:1; For Use With:Weidmuller RockStar Series Size 1 HDC Inserts; ProductRoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, SIZE 1, M20, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:1; For Use With:Weidmuller RockStar Series Size 1 HDC Inserts; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Size 1, M20, Screw; Heavy Duty Connector Type Weidmuller - 63AC9546 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Size 1, M20, Screw; Heavy Duty Connector Type Weidmuller
63AC9546
Hood, Top Entry, Size 1, M20, Screw; Heavy Duty Connector Type Weidmuller 63AC9546
HOOD, TOP ENTRY, SIZE 1, M20, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:1; For Use With:Weidmuller RockStar Series Size 1 HDC Inserts; ProductRoHS Compliant: Yes

HOOD, TOP ENTRY, SIZE 1, M20, SCREW; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:1; For Use With:Weidmuller RockStar Series Size 1 HDC Inserts; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9546
Product Name Hood, Top Entry, Size 1, M20, Screw; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details