Weidmuller Protection Cover, Size 1, Hdc; Accessory Type Weidmuller HDC IP68 04A COVER

Description
PROTECTION COVER, SIZE 1, HDC; Accessory Type:Protection Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminium Body; Product Range:RockStar Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, SIZE 1, HDC; Accessory Type:Protection Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminium Body; Product Range:RockStar Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Size 1, Hdc; Accessory Type Weidmuller - 63AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Size 1, Hdc; Accessory Type Weidmuller
63AC9545
Protection Cover, Size 1, Hdc; Accessory Type Weidmuller 63AC9545
PROTECTION COVER, SIZE 1, HDC; Accessory Type:Protection Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminium Body; Product Range:RockStar Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

PROTECTION COVER, SIZE 1, HDC; Accessory Type:Protection Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminium Body; Product Range:RockStar Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 63AC9545
Product Name Protection Cover, Size 1, Hdc; Accessory Type Weidmuller
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona, Panel Mount - KA1-9610302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.32 inch (59 mm)
View Details