Weidmuller Hood, Side Entry, Size Hq, Pg16; Heavy Duty Connector Type Weidmuller HDC HQP TSLU 1PG16

Description
HOOD, SIDE ENTRY, SIZE HQ, PG16; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE HQ, PG16; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size Hq, Pg16; Heavy Duty Connector Type Weidmuller - 63AC9542 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size Hq, Pg16; Heavy Duty Connector Type Weidmuller
63AC9542
Hood, Side Entry, Size Hq, Pg16; Heavy Duty Connector Type Weidmuller 63AC9542
HOOD, SIDE ENTRY, SIZE HQ, PG16; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; RoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE HQ, PG16; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9542
Product Name Hood, Side Entry, Size Hq, Pg16; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details