Weidmuller Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller HDC HQP AWLU

Description
HOUSING, SIZE HQ, SIDE CLAMP, PLASTIC; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE HQ, SIDE CLAMP, PLASTIC; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller - 63AC9540 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller
63AC9540
Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller 63AC9540
HOUSING, SIZE HQ, SIDE CLAMP, PLASTIC; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC RoHS Compliant: Yes

HOUSING, SIZE HQ, SIDE CLAMP, PLASTIC; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9540
Product Name Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details