Weidmuller Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller HDC HQP ALU

Description
HOUSING, SIZE HQ, SIDE CLAMP, PLASTIC; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE HQ, SIDE CLAMP, PLASTIC; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller - 63AC9539 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller
63AC9539
Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller 63AC9539
HOUSING, SIZE HQ, SIDE CLAMP, PLASTIC; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC RoHS Compliant: Yes

HOUSING, SIZE HQ, SIDE CLAMP, PLASTIC; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Plastic Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9539
Product Name Housing, Size Hq, Side Clamp, Plastic; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details