Weidmuller Hood, Side Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller HDC HQM TSLU 1PG21

Description
HOOD, SIDE ENTRY, SIZE HQ, PG21; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; Product RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE HQ, PG21; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller - 63AC9538 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller
63AC9538
Hood, Side Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller 63AC9538
HOOD, SIDE ENTRY, SIZE HQ, PG21; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; Product RoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE HQ, PG21; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9538
Product Name Hood, Side Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details