Weidmuller Hood, Top Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller HDC HQM TOLU 1PG21

Description
HOOD, TOP ENTRY, SIZE HQ, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; Product RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, SIZE HQ, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller - 63AC9537 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller
63AC9537
Hood, Top Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller 63AC9537
HOOD, TOP ENTRY, SIZE HQ, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; Product RoHS Compliant: Yes

HOOD, TOP ENTRY, SIZE HQ, PG21; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9537
Product Name Hood, Top Entry, Size Hq, Pg21; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details