Weidmuller Heavy Duty Insert, Plug, 8+Pe, 20-12Awg; Product Range Weidmuller HDC HQ 8 MC

Description
HEAVY DUTY INSERT, PLUG, 8+PE, 20-12AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:HQ; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8+PE, 20-12AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:HQ; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8+Pe, 20-12Awg; Product Range Weidmuller - 63AC9536 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8+Pe, 20-12Awg; Product Range Weidmuller
63AC9536
Heavy Duty Insert, Plug, 8+Pe, 20-12Awg; Product Range Weidmuller 63AC9536
HEAVY DUTY INSERT, PLUG, 8+PE, 20-12AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:HQ; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8+PE, 20-12AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:HQ; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9536
Product Name Heavy Duty Insert, Plug, 8+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 14.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details