Weidmuller Heavy Duty Insert, Plug, 7+Pe, 26-14Awg; Product Range Weidmuller HDC HQ 7 MC

Description
HEAVY DUTY INSERT, PLUG, 7+PE, 26-14AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:7+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 7+PE, 26-14AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:7+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 7+Pe, 26-14Awg; Product Range Weidmuller - 63AC9534 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 7+Pe, 26-14Awg; Product Range Weidmuller
63AC9534
Heavy Duty Insert, Plug, 7+Pe, 26-14Awg; Product Range Weidmuller 63AC9534
HEAVY DUTY INSERT, PLUG, 7+PE, 26-14AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:7+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 7+PE, 26-14AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:7+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9534
Product Name Heavy Duty Insert, Plug, 7+Pe, 26-14Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Hole Plugs - M7-22-9007256 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Cable Gland Plugs - 8659764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M12 x 1.5
View Details