Weidmuller Heavy Duty Insert, Plug, 5+Pe, 20-12Awg; Product Range Weidmuller HDC HQ 5 MC

Description
HEAVY DUTY INSERT, PLUG, 5+PE, 20-12AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 5+PE, 20-12AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 5+Pe, 20-12Awg; Product Range Weidmuller - 63AC9530 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 5+Pe, 20-12Awg; Product Range Weidmuller
63AC9530
Heavy Duty Insert, Plug, 5+Pe, 20-12Awg; Product Range Weidmuller 63AC9530
HEAVY DUTY INSERT, PLUG, 5+PE, 20-12AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 5+PE, 20-12AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9530
Product Name Heavy Duty Insert, Plug, 5+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 20
Specs
Material Polyethylene (PE); Polyethylene
View Details
Barrel Plugs with Flange - BPF370 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2953 inch (7.5 mm)
Material Polyethylene (PE)
View Details