HEAVY DUTY INSERT, PLUG, 17+PE, 26-14AWG; Product Range:RockStar HQ Series; Heavy Duty Connector Type:Insert; No. of Contacts:17+PE Contacts; Rectangular Shell Size:HQ; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 63AC9526 |
| Product Name | Heavy Duty Insert, Plug, 17+Pe, 26-14Awg; Product Range Weidmuller |