Weidmuller Heavy Duty Insert, Plug, 6+Pe, 20-12Awg; Product Range Weidmuller HDC HE 6 MP

Description
HEAVY DUTY INSERT, PLUG, 6+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6+Pe, 20-12Awg; Product Range Weidmuller - 63AC9522 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6+Pe, 20-12Awg; Product Range Weidmuller
63AC9522
Heavy Duty Insert, Plug, 6+Pe, 20-12Awg; Product Range Weidmuller 63AC9522
HEAVY DUTY INSERT, PLUG, 6+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9522
Product Name Heavy Duty Insert, Plug, 6+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
4,00 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 4.00 mm
View Details