Weidmuller Heavy Duty Insert, Rcpt, 6+Pe, 20-12Awg; Product Range Weidmuller HDC HE 6 FP

Description
HEAVY DUTY INSERT, RCPT, 6+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:3; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 6+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:3; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6+Pe, 20-12Awg; Product Range Weidmuller - 63AC9520 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6+Pe, 20-12Awg; Product Range Weidmuller
63AC9520
Heavy Duty Insert, Rcpt, 6+Pe, 20-12Awg; Product Range Weidmuller 63AC9520
HEAVY DUTY INSERT, RCPT, 6+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:3; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 6+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:6+PE Contacts; Rectangular Shell Size:3; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9520
Product Name Heavy Duty Insert, Rcpt, 6+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

M20x1.5-10 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-20 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M20x1.5
View Details
Cable Gland Plugs - 2691854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 7.9 mm
View Details
Long Life GC Autosampler Septa - 75826 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700632 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details