Weidmuller Heavy Duty Insert, Rcpt, 24+Pe, 24-14Awg; Product Range Weidmuller HDC HE 24 FT

Description
HEAVY DUTY INSERT, RCPT, 24+PE, 24-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24+PE Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 24+PE, 24-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24+PE Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 24+Pe, 24-14Awg; Product Range Weidmuller - 63AC9513 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 24+Pe, 24-14Awg; Product Range Weidmuller
63AC9513
Heavy Duty Insert, Rcpt, 24+Pe, 24-14Awg; Product Range Weidmuller 63AC9513
HEAVY DUTY INSERT, RCPT, 24+PE, 24-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24+PE Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 24+PE, 24-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24+PE Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9513
Product Name Heavy Duty Insert, Rcpt, 24+Pe, 24-14Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Paper Tapered Plugs - MPTP006 - MOCAP LLC
Specs
Overall Length 0.3622 inch (9.2 mm)
Material Paper
NPT Thread 1/4" NPT; 1/4
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details