HEAVY DUTY INSERT, RCPT, 24+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:24+PE Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 63AC9510 |
| Product Name | Heavy Duty Insert, Rcpt, 24+Pe, 20-12Awg; Product Range Weidmuller |