Weidmuller Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller HDC HE 16 MP

Description
HEAVY DUTY INSERT, PLUG, 16+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 16+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller - 63AC9505 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller
63AC9505
Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller 63AC9505
HEAVY DUTY INSERT, PLUG, 16+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 16+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9505
Product Name Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Three Layer Septa - 76006 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details