Weidmuller Heavy Duty Insert, Rcpt, 16+Pe, 20-12Awg; Product Range Weidmuller HDC HE 16 FP

Description
HEAVY DUTY INSERT, RCPT, 16+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:6; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 16+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:6; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 16+Pe, 20-12Awg; Product Range Weidmuller - 63AC9501 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 16+Pe, 20-12Awg; Product Range Weidmuller
63AC9501
Heavy Duty Insert, Rcpt, 16+Pe, 20-12Awg; Product Range Weidmuller 63AC9501
HEAVY DUTY INSERT, RCPT, 16+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:6; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 16+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:6; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9501
Product Name Heavy Duty Insert, Rcpt, 16+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M50 x 1.5
View Details