Weidmuller Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller HDC HE 10 MC

Description
HEAVY DUTY INSERT, PLUG, 10+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:4; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 10+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:4; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller - 63AC9497 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller
63AC9497
Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller 63AC9497
HEAVY DUTY INSERT, PLUG, 10+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:4; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 10+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:4; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9497
Product Name Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Stainless Steel 316 Metal Screw In Vents m12x1.5 Screw In Vents IP68 - MIV-12SUS316 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Steel - Stainless; Stainless Steel
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Cable Gland Plugs - 8659767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M50 x 1.5
View Details
Outside Pull Tapered Plastic Plugs - OP.36/.42 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details