Weidmuller Heavy Duty Insert, Rcpt, 10+Pe, 20-12Awg; Product Range Weidmuller HDC HE 10 FP

Description
HEAVY DUTY INSERT, RCPT, 10+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:4; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 10+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:4; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 10+Pe, 20-12Awg; Product Range Weidmuller - 63AC9496 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 10+Pe, 20-12Awg; Product Range Weidmuller
63AC9496
Heavy Duty Insert, Rcpt, 10+Pe, 20-12Awg; Product Range Weidmuller 63AC9496
HEAVY DUTY INSERT, RCPT, 10+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:4; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 10+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:4; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9496
Product Name Heavy Duty Insert, Rcpt, 10+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2116788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M12
View Details