Weidmuller Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller HDC HA 16 MC

Description
HEAVY DUTY INSERT, PLUG, 16+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:5; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 16+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:5; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller - 63AC9491 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller
63AC9491
Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller 63AC9491
HEAVY DUTY INSERT, PLUG, 16+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:5; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 16+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:5; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9491
Product Name Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Plugs for Schedule 40 Round Pipes - 6 - MOCAP LLC
Specs
Overall Length 0.6811 inch (17.3 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details