Weidmuller Heavy Duty Insert, Plug, 32+Pe, 20-12Awg; Product Range Weidmuller HDC HA 16 MC 17 - 32

Description
HEAVY DUTY INSERT, PLUG, 32+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:7; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 32+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:7; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 32+Pe, 20-12Awg; Product Range Weidmuller - 63AC9492 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 32+Pe, 20-12Awg; Product Range Weidmuller
63AC9492
Heavy Duty Insert, Plug, 32+Pe, 20-12Awg; Product Range Weidmuller 63AC9492
HEAVY DUTY INSERT, PLUG, 32+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:7; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 32+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:7; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9492
Product Name Heavy Duty Insert, Plug, 32+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

500 MP35N A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 1/2" NPT; 0.500 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .875 [22.2]
View Details
2 suppliers