Weidmuller Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller HDC HA 10 MC

Description
HEAVY DUTY INSERT, PLUG, 10+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 10+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller - 63AC9487 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller
63AC9487
Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller 63AC9487
HEAVY DUTY INSERT, PLUG, 10+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 10+PE, 20-12AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:10+PE Contacts; Rectangular Shell Size:2; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9487
Product Name Heavy Duty Insert, Plug, 10+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

m4x0.7-3.25 AL Breather Plugs Air Vent Screw In Waterproof Pressure Relief Tiny Valve. - MIV-04MA-3.25 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Aluminum; Aluminum
View Details
Cable Gland Plugs - 2691851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 25.4 mm
View Details
EPDM Rubber Pull Plugs - MEPP.225 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details