Weidmuller Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Weidmuller HDC C HX BM1.5AG

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 16AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 16AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Weidmuller - 63AC9478 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Weidmuller
63AC9478
Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Weidmuller 63AC9478
HEAVY DUTY CONTACT, SOCKET, CRIMP, 16AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 16AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63AC9478
Product Name Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details