Weidmuller Heavy Duty Contact, Pin, Crimp, 11Awg; Product Range Weidmuller HDC-C-HE-SM4.65AU

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 11AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:11AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 11AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:11AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 11Awg; Product Range Weidmuller - 63AC9724 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 11Awg; Product Range Weidmuller
63AC9724
Heavy Duty Contact, Pin, Crimp, 11Awg; Product Range Weidmuller 63AC9724
HEAVY DUTY CONTACT, PIN, CRIMP, 11AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:11AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 11AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:11AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63AC9724
Product Name Heavy Duty Contact, Pin, Crimp, 11Awg; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details