Weidmuller Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Weidmuller HDC-C-HE-BM4.0AG

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 12AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 12AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Weidmuller - 63AC9711 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Weidmuller
63AC9711
Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Weidmuller 63AC9711
HEAVY DUTY CONTACT, SOCKET, CRIMP, 12AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 12AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63AC9711
Product Name Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-247-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details