Weidmuller Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Weidmuller HDC-C-HD-SM1.5AU

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Weidmuller - 63AC9700 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Weidmuller
63AC9700
Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Weidmuller 63AC9700
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63AC9700
Product Name Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719103-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details