Weidmuller Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller HDC-C-HD-BM2.5AU

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller - 63AC9694 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller
63AC9694
Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller 63AC9694
HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63AC9694
Product Name Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
0.5 & 1.0mm Tungsten Electrodes Pack -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details