Weidmuller Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller HDC-C-HD-BM2.5AG

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller - 63AC9693 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller
63AC9693
Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller 63AC9693
HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 14AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63AC9693
Product Name Heavy Duty Contact, Socket, Crimp, 14Awg; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data