Weidmuller Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Weidmuller HDC-C-HD-BM0.5AU

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Weidmuller - 63AC9689 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Weidmuller
63AC9689
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Weidmuller 63AC9689
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Copper Alloy; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63AC9689
Product Name Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-010-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Copper Tungsten; Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details