Weidmuller Hood, Side Entry, Size 12, M32; Heavy Duty Connector Type Weidmuller HDC 48B TSLU 1M32G

Description
HOOD, SIDE ENTRY, SIZE 12, M32; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC Inserts; RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE 12, M32; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC Inserts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size 12, M32; Heavy Duty Connector Type Weidmuller - 63AC9685 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size 12, M32; Heavy Duty Connector Type Weidmuller
63AC9685
Hood, Side Entry, Size 12, M32; Heavy Duty Connector Type Weidmuller 63AC9685
HOOD, SIDE ENTRY, SIZE 12, M32; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC Inserts; RoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE 12, M32; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC Inserts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9685
Product Name Hood, Side Entry, Size 12, M32; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details