Weidmuller Housing, Size 12, End Clamp, M32, Alum; Heavy Duty Connector Type Weidmuller HDC 48B SDLU 2M32G

Description
HOUSING, SIZE 12, END CLAMP, M32, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC RoHS Compliant: Yes
Datasheet
Description
HOUSING, SIZE 12, END CLAMP, M32, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Size 12, End Clamp, M32, Alum; Heavy Duty Connector Type Weidmuller - 63AC9683 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Size 12, End Clamp, M32, Alum; Heavy Duty Connector Type Weidmuller
63AC9683
Housing, Size 12, End Clamp, M32, Alum; Heavy Duty Connector Type Weidmuller 63AC9683
HOUSING, SIZE 12, END CLAMP, M32, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC RoHS Compliant: Yes

HOUSING, SIZE 12, END CLAMP, M32, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Size 12 HDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 63AC9683
Product Name Housing, Size 12, End Clamp, M32, Alum; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details